SURGE SUPP THYRISTOR 100V TO-92 Product overview: TISP4125F3LMFR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP4125F3LMFR can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763580-TISP4125F3LMF
Packaging: Reel package
Mounting Style: Through Hole
Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Capacitance: 43pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 1
Voltage - Off State: 100V
Part Status: Obsolete(EOL)
Voltage - Breakover: 125V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP4125F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP4125F3LMFR-S; ;
Introduction Date: May 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-TISP4125F3LMFR | 763580-TISP4125F3LMFR |
| Product Name | 100V Triac | TVS - TVS - Thyristors - TISP4125F3LMFR |
| Package Type | Reel package | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) |