Bourns, Inc. TVS - TVS - Thyristors - TISP4115J3BJR-S TISP4115J3BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796805-TISP4115J3BJR -S Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 200pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 115V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 150mA Family Name: TISP4115J3 Categories: Circuit Protection Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796805-TISP4115J3BJR -S Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 200pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 115V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 150mA Family Name: TISP4115J3 Categories: Circuit Protection Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4115J3BJR-S - 796805-TISP4115J3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4115J3BJR-S
796805-TISP4115J3BJR-S
TVS - TVS - Thyristors - TISP4115J3BJR-S 796805-TISP4115J3BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796805-TISP4115J3BJR -S Packaging: Reel package Package: DO-214AA, SMB Mounting: SMD Capacitance: 200pF Current - Peak Pulse (10/1000μs): 200A Number of Elements: 1 Voltage - Off State: 90V Voltage - Breakover: 115V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 150mA Family Name: TISP4115J3 Categories: Circuit Protection Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796805-TISP4115J3BJR-S
Packaging: Reel package
Package: DO-214AA, SMB
Mounting: SMD
Capacitance: 200pF
Current - Peak Pulse (10/1000μs): 200A
Number of Elements: 1
Voltage - Off State: 90V
Voltage - Breakover: 115V
Current - Peak Pulse (8/20μs): 800A
Current - Hold (Ih): 150mA
Family Name: TISP4115J3
Categories: Circuit Protection
Introduction Date: January 08, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4115J3BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4115J3BJR-S
Thyristor Surge Protection Devices (TSPD) Single bidirectional protector

Thyristor Surge Protection Devices (TSPD) Single bidirectional protector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 796805-TISP4115J3BJR-S TISP4115J3BJR-S
Product Name TVS - TVS - Thyristors - TISP4115J3BJR-S Thyristor Surge Protection Devices (TSPD)
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B524-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Phase Control - T700N22TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
2 suppliers