Manufacturer: Bourns Inc.
Win Source Part Number: 899619-TISP4115J1BJR
Features: 90V Off-State 800 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Family Name: TISP4115
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Thyristor Surge Protection Devices (TSPD) Single bidirectional protector
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 899619-TISP4115J1BJR-S | TISP4115J1BJR-S |
| Product Name | TVS - TVS - Thyristors - TISP4115J1BJR-S | Thyristor Surge Protection Devices (TSPD) |
| Package Type | DO-214AA, SMB |