Bourns, Inc. TVS - TVS - Thyristors - TISP4115H3LMR TISP4115H3LMR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 936517-TISP4115H3LMR Features: 90V Off-State 300 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) Package: Reel - TR Package: TO-226-2, TO-92-2 (TO-226AC) Mounting: Through Hole Part Status: Obsolete Family Name: TISP4115 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 936517-TISP4115H3LMR Features: 90V Off-State 300 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) Package: Reel - TR Package: TO-226-2, TO-92-2 (TO-226AC) Mounting: Through Hole Part Status: Obsolete Family Name: TISP4115 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4115H3LMR - 936517-TISP4115H3LMR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4115H3LMR
936517-TISP4115H3LMR
TVS - TVS - Thyristors - TISP4115H3LMR 936517-TISP4115H3LMR
Manufacturer: Bourns Inc. Win Source Part Number: 936517-TISP4115H3LMR Features: 90V Off-State 300 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC) Package: Reel - TR Package: TO-226-2, TO-92-2 (TO-226AC) Mounting: Through Hole Part Status: Obsolete Family Name: TISP4115 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 936517-TISP4115H3LMR
Features: 90V Off-State 300 A Ipp TVS Thyristor TO-226-2, TO-92-2 (TO-226AC)
Package: Reel - TR
Package: TO-226-2, TO-92-2 (TO-226AC)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TISP4115
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 936517-TISP4115H3LMR
Product Name TVS - TVS - Thyristors - TISP4115H3LMR
Package Type TO-226-2, TO-92-2 (TO-226AC)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T830N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details