THYRISTOR, SURGE PROTECTOR, 75V, DO-214AC, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AC (SMA); Thyristor Type:Surge Protector; Breakover Voltage Max:95V; No. of Circuits:1Circuits RoHS Compliant: Yes
THYRISTOR 75V 220A DO214AC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 76T0738 | TISP4095M3AJR-S |
| Product Name | Thyristor, Surge Protector, 75V, Do-214Ac, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Diode Applications | Protector |