Bourns, Inc. TVS - TVS - Thyristors - TISP4095H3BJR TISP4095H3BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 804992-TISP4095H3BJR Packaging: Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 75V Part Status: Obsolete (End Of Life) Voltage - Breakover: 95V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4095
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 804992-TISP4095H3BJR Packaging: Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 75V Part Status: Obsolete (End Of Life) Voltage - Breakover: 95V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4095H3BJR - 804992-TISP4095H3BJR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4095H3BJR
804992-TISP4095H3BJR
TVS - TVS - Thyristors - TISP4095H3BJR 804992-TISP4095H3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 804992-TISP4095H3BJR Packaging: Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 75V Part Status: Obsolete (End Of Life) Voltage - Breakover: 95V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TISP4095

Manufacturer: Bourns Inc.
Win Source Part Number: 804992-TISP4095H3BJR
Packaging: Reel
Mounting Style: SMD
Capacitance: 140pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 75V
Part Status: Obsolete (End Of Life)
Voltage - Breakover: 95V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TISP4095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 804992-TISP4095H3BJR
Product Name TVS - TVS - Thyristors - TISP4095H3BJR
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B512-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details