Bourns, Inc. Thyristors TISP4090L3AJR-S

Description
70V Off-State 100A Ipp TVS Thyristor DO-214AC, SMA
Request a Quote Datasheet
Description
70V Off-State 100A Ipp TVS Thyristor DO-214AC, SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - TISP4090L3AJR-S-ND - DigiKey
Thief River Falls, MN, United States
70V Off-State 100A Ipp TVS Thyristor DO-214AC, SMA

70V Off-State 100A Ipp TVS Thyristor DO-214AC, SMA

Buy Now Datasheet
Electronic Wholesale - TISP4090L3AJR-S - 1267499-TISP4090L3AJR-S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TISP4090L3AJR-S
1267499-TISP4090L3AJR-S
Electronic Wholesale - TISP4090L3AJR-S 1267499-TISP4090L3AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1267499-TISP4090L3AJ R-S Packaging: Tape and Reel Mounting Style: SMD Capacitance: 64pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Off State: 70V Voltage - Breakover: 90V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: TISP4090 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1267499-TISP4090L3AJR-S
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 64pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 1
Voltage - Off State: 70V
Voltage - Breakover: 90V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4090
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number TISP4090L3AJR-S-ND 1267499-TISP4090L3AJR-S
Product Name Thyristors Electronic Wholesale - TISP4090L3AJR-S
Mounting / Packaging Surface Mount Technology (SMT / SMD); DO-214AC (SMA) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant & Weather Resistant, Residential Grade - G19203L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2469789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
Automotive infotainment ESD protection diode - PESD2USB3UV-TR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23
View Details
 - ESD230B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details