Bourns, Inc. TVS - TVS - Thyristors - TISP4080M3BJR TISP4080M3BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899617-TISP4080M3BJR Features: 65V Off-State 220 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4080 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899617-TISP4080M3BJR Features: 65V Off-State 220 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4080 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4080M3BJR - 899617-TISP4080M3BJR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4080M3BJR
899617-TISP4080M3BJR
TVS - TVS - Thyristors - TISP4080M3BJR 899617-TISP4080M3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 899617-TISP4080M3BJR Features: 65V Off-State 220 A Ipp TVS Thyristor DO-214AA, SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TISP4080 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899617-TISP4080M3BJR
Features: 65V Off-State 220 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TISP4080
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899617-TISP4080M3BJR
Product Name TVS - TVS - Thyristors - TISP4080M3BJR
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 201541105 - Radwell International
Specs
Thyristor Type SCR
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details