Bourns, Inc. TVS - TVS - Thyristors - TISP4072F3DR-S TISP4072F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763543-TISP4072F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4072F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP058A; TISP4072F3D-S; ; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763543-TISP4072F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4072F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP058A; TISP4072F3D-S; ; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4072F3DR-S - 763543-TISP4072F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4072F3DR-S
763543-TISP4072F3DR-S
TVS - TVS - Thyristors - TISP4072F3DR-S 763543-TISP4072F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 763543-TISP4072F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP4072F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP058A; TISP4072F3D-S; ; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763543-TISP4072F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 140pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 72V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP4072F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TCP058A; TISP4072F3D-S; ;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4072F3DR-S
Thyristor Surge Protection Devices (TSPD) TISP4072F3DR-S
Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 763543-TISP4072F3DR-S TISP4072F3DR-S
Product Name TVS - TVS - Thyristors - TISP4072F3DR-S Thyristor Surge Protection Devices (TSPD)
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom - 72M7098 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details