THYRISTOR 58V 220A DO214AC
THYRISTOR, SURGE PROTECTOR, 58V, DO-214AC, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AC (SMA); Thyristor Type:Surge Protector; Breakover Voltage Max:70V; No. of Circuits:1Circuits RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TISP4070M3AJR-S | 76T0737 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Surge Protector, 58V, Do-214Ac, Full Reel; Reverse Stand-Off Voltage Vrwm Bourns |
| Package | SMA; DO-214AC (SMA) |