Bourns, Inc. TVS - TVS - Thyristors - TISP4070J1BJR-S TISP4070J1BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107316-TISP4070J1BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 200pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 70V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 20mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107316-TISP4070J1BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 200pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 70V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 20mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4070J1BJR-S - 1107316-TISP4070J1BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4070J1BJR-S
1107316-TISP4070J1BJR-S
TVS - TVS - Thyristors - TISP4070J1BJR-S 1107316-TISP4070J1BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107316-TISP4070J1BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 200pF Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 70V Current - Peak Pulse (8/20μs): 800A Current - Hold (Ih): 20mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 200A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107316-TISP4070J1BJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 200pF
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 70V
Current - Peak Pulse (8/20μs): 800A
Current - Hold (Ih): 20mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 200A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4070J1BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4070J1BJR-S
Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Thyristor Surge Protection Devices (TSPD) PROTECTOR - SINGLE BIDIRECTIONAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107316-TISP4070J1BJR-S TISP4070J1BJR-S
Product Name TVS - TVS - Thyristors - TISP4070J1BJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETT580N16P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers