Bourns, Inc. TVS - TVS - Thyristors - TISP4070H3BJR TISP4070H3BJR

Description
Manufacturer: Bourns Inc. Win Source Part Number: 757405-TISP4070H3BJR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 70V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TISP4070 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 757405-TISP4070H3BJR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 70V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TISP4070 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4070H3BJR - 757405-TISP4070H3BJR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4070H3BJR
757405-TISP4070H3BJR
TVS - TVS - Thyristors - TISP4070H3BJR 757405-TISP4070H3BJR
Manufacturer: Bourns Inc. Win Source Part Number: 757405-TISP4070H3BJR Packaging: Tape and Reel Mounting Style: SMD Capacitance: 140pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 58V Voltage - Breakover: 70V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 300A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Package: DO-214AA, SMB Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TISP4070 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 757405-TISP4070H3BJR
Packaging: Tape and Reel
Mounting Style: SMD
Capacitance: 140pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 58V
Voltage - Breakover: 70V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: TISP4070
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 757405-TISP4070H3BJR
Product Name TVS - TVS - Thyristors - TISP4070H3BJR
Package Type DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B534SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details