Bourns, Inc. TVS - TVS - Thyristors - TISP4040L1BJR-S TISP4040L1BJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107314-TISP4040L1BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 24pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107314-TISP4040L1BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 24pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4040L1BJR-S - 1107314-TISP4040L1BJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4040L1BJR-S
1107314-TISP4040L1BJR-S
TVS - TVS - Thyristors - TISP4040L1BJR-S 1107314-TISP4040L1BJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107314-TISP4040L1BJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 24pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107314-TISP4040L1BJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 24pF
Number of Elements: 1
Voltage - Off State: 25V
Voltage - Breakover: 40V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4040L1BJR-S
Thyristor Surge Protection Devices (TSPD) TISP4040L1BJR-S
Thyristor Surge Protection Devices (TSPD) Very Low Voltage Bidirectional

Thyristor Surge Protection Devices (TSPD) Very Low Voltage Bidirectional

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107314-TISP4040L1BJR-S TISP4040L1BJR-S
Product Name TVS - TVS - Thyristors - TISP4040L1BJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CAH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Soft Starter Modules - STT1400N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details