PROTECTION THYRISTOR, 40V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:Overvoltage Protector; Breakover Voltage Vbo Max:40V; No. of Circuits:1Circuits; Peak Pulse RoHS Compliant: Yes
THYRISTOR 25V 120A DO214AA
THYRISTOR 25V 120A DO214AA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 48AC3613 | TISP4040L1BJR-S | TISP4040L1BJR-S |
| Product Name | Protection Thyristor, 40V, Do-214Aa; Reverse Stand-Off Voltage Vrwm Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| RoHS Compliant | RoHS |