Bourns, Inc. TVS - TVS - Thyristors - TISP4040L1AJR-S TISP4040L1AJR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107313-TISP4040L1AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 24pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1107313-TISP4040L1AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 24pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP4040L1AJR-S - 1107313-TISP4040L1AJR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP4040L1AJR-S
1107313-TISP4040L1AJR-S
TVS - TVS - Thyristors - TISP4040L1AJR-S 1107313-TISP4040L1AJR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107313-TISP4040L1AJ R-S Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 24pF Number of Elements: 1 Voltage - Off State: 25V Voltage - Breakover: 40V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 50mA Categories: Circuit Protection Status: Active Dimension: DO-214AC, SMA Peak Pulse Current(Ippm): 30A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107313-TISP4040L1AJR-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 24pF
Number of Elements: 1
Voltage - Off State: 25V
Voltage - Breakover: 40V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 50mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP4040L1AJR-S
Thyristor Surge Protection Devices (TSPD) TISP4040L1AJR-S
Thyristor Surge Protection Devices (TSPD) Very Low Voltage Bidirectional

Thyristor Surge Protection Devices (TSPD) Very Low Voltage Bidirectional

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1107313-TISP4040L1AJR-S TISP4040L1AJR-S
Product Name TVS - TVS - Thyristors - TISP4040L1AJR-S Thyristor Surge Protection Devices (TSPD)
VDRM 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T280N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AB
VDRM 6500 volts
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B621-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details