Manufacturer: Bourns Inc.
Win Source Part Number: 1107310-TISP4015L1AJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 30pF
Number of Elements: 1
Voltage - Off State: 8V
Voltage - Breakover: 15V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 50mA
Family Name: TISP4015L1
Categories: Circuit Protection
Status: Active
Dimension: DO-214AC, SMA
Peak Pulse Current(Ippm): 30A
Alternative Parts (Cross-Reference): NP0080TAT1G;
Introduction Date: January 11, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Thyristor Surge Protection Devices (TSPD) Very Low Voltage Bidirectional
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 1107310-TISP4015L1AJR-S | TISP4015L1AJR-S |
| Product Name | TVS - TVS - Thyristors - TISP4015L1AJR-S | Thyristor Surge Protection Devices (TSPD) |
| VDRM | 8 volts |