THYRISTOR 5.25V 100A DO214AA
THYRISTOR 5.25V 100A DO214AA
THYRISTOR, OVERVOLT PROTECTOR, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:Overvoltage Protector; Breakover Voltage Vbo Max:10.5V; No. of Circuits:1Circuits; Peak RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TISP4011H1BJR-S | TISP4011H1BJR-S | 03AC3570 |
| Product Name | Thyristors | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristor, Overvolt Protector, Do-214Aa; Reverse Stand-Off Voltage Vrwm Bourns |
| Package | SMB; SMB (DO-214AA) |