Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099342-TISP3219T3BJ
Current Rating: 5 A
Mounting: SMD (SMT)
Number of Pins: 3
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
TISP Thyristor Overvoltage Protectors . Product overview: TISP3219T3BJR from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP3219T3BJR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1099342-TISP3219T3BJR | 300-TISP3219T3BJR |
| Product Name | TVS - TVS - Thyristors - TISP3219T3BJR | Triac |
| Package Type | SMB | SMB |