Manufacturer: Bourns Inc.
Win Source Part Number: 1107308-TISP3150F3SL
Packaging: Tube/Rail
Mounting: Through Hole
Capacitance: 50pF
Number of Elements: 2
Voltage - Off State: 120V
Voltage - Breakover: 150V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: Radial - 3 Leads
Peak Pulse Current(Ippm): 35A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
SURGE SUPP 120V BIDIR 3-SL Product overview: TISP3150F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 120V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP3150F3SL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1107308-TISP3150F3SL | 300-TISP3150F3SL |
| Product Name | TVS - TVS - Thyristors - TISP3150F3SL | 120V Triac |
| VDRM | 120 volts | 120 volts |