Manufacturer: Bourns Inc.
Win Source Part Number: 795223-TISP3135H3SL
Packaging: Tube
Mounting Style: Through Hole
Package: Radial - 3 Leads
Capacitance: 74pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 2
Voltage - Off State: 110V
Part Status: Obsolete(EOL)
Voltage - Breakover: 135V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 300A
Current - Hold (Ih): 150mA
Family Name: TISP3135H3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): T10C110B; T10C110BF; TISP3135H3SL-S; TISP3125T3BJR-S;
Introduction Date: May 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
SURGE SUPP 110V BIDIR 3-SL / Thyristor Surge Protection Devices 110V 60A 3-Pin SIP Tube Product overview: TISP3135H3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 60A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 110V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP3135H3SL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 795223-TISP3135H3SL | 300-TISP3135H3SL |
| Product Name | TVS - TVS - Thyristors - TISP3135H3SL | 110V 60A Triac |
| Package Type | Radial - 3 Leads | Tube |