Bourns, Inc. OEM Parts - OEM Parts (T - Z) - TISP3080T3BJR-S TISP3080T3BJR-S

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099339-TISP3080T3BJ R-S Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 150 mA Categories: OEM Parts(T-Z) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099339-TISP3080T3BJ R-S Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 150 mA Categories: OEM Parts(T-Z) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TISP3080T3BJR-S - 1099339-TISP3080T3BJR-S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TISP3080T3BJR-S
1099339-TISP3080T3BJR-S
OEM Parts - OEM Parts (T - Z) - TISP3080T3BJR-S 1099339-TISP3080T3BJR-S
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099339-TISP3080T3BJ R-S Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 150 mA Categories: OEM Parts(T-Z) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099339-TISP3080T3BJR-S
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 3
Hold Current: 150 mA
Categories: OEM Parts(T-Z)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1099339-TISP3080T3BJR-S
Product Name OEM Parts - OEM Parts (T - Z) - TISP3080T3BJR-S
Unlock Full Specs
to access all available technical data

Similar Products