Bourns, Inc. TVS - TVS - Thyristors - TISP3072F3DR-S TISP3072F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267487-TISP3072F3DR -S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 0.15pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 2 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: TISP3072F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TCP072E; TCP058A; TISP3072F3DR; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267487-TISP3072F3DR -S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 0.15pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 2 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: TISP3072F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TCP072E; TCP058A; TISP3072F3DR; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP3072F3DR-S - 1267487-TISP3072F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP3072F3DR-S
1267487-TISP3072F3DR-S
TVS - TVS - Thyristors - TISP3072F3DR-S 1267487-TISP3072F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1267487-TISP3072F3DR -S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 0.15pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 2 Voltage - Off State: 58V Voltage - Breakover: 72V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: TISP3072F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TCP072E; TCP058A; TISP3072F3DR; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1267487-TISP3072F3DR-S
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 0.15pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 2
Voltage - Off State: 58V
Voltage - Breakover: 72V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Family Name: TISP3072F3
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): TCP072E; TCP058A; TISP3072F3DR;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267487-TISP3072F3DR-S
Product Name TVS - TVS - Thyristors - TISP3072F3DR-S
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B624-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details