Bourns, Inc. TVS - TVS - Thyristors - TISP2290F3DR-S TISP2290F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 742548-TISP2290F3DR- S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 90pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2290F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP2290F3D-S; TISP7290F3DR-S; TISP7290F3DR; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 742548-TISP2290F3DR- S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 90pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2290F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP2290F3D-S; TISP7290F3DR-S; TISP7290F3DR; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP2290F3DR-S - 742548-TISP2290F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP2290F3DR-S
742548-TISP2290F3DR-S
TVS - TVS - Thyristors - TISP2290F3DR-S 742548-TISP2290F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 742548-TISP2290F3DR- S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 90pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 290V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2290F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): TISP2290F3D-S; TISP7290F3DR-S; TISP7290F3DR; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 742548-TISP2290F3DR-S
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 90pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 3
Voltage - Off State: 220V
Part Status: Obsolete(EOL)
Voltage - Breakover: 290V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP2290F3
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): TISP2290F3D-S; TISP7290F3DR-S; TISP7290F3DR;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 742548-TISP2290F3DR-S
Product Name TVS - TVS - Thyristors - TISP2290F3DR-S
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Infineon Technologies AG
View Details
B-2 and B-2T Series SCR/Diode Module - B623SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details