Bourns, Inc. TVS - TVS - Thyristors - TISP2260F3DR-S TISP2260F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796800-TISP2260F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 90pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 200V Part Status: Obsolete(EOL) Voltage - Breakover: 260V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2260F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7260F3DR-S; TISP7260F3D-S; Introduction Date: January 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796800-TISP2260F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 90pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 200V Part Status: Obsolete(EOL) Voltage - Breakover: 260V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2260F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7260F3DR-S; TISP7260F3D-S; Introduction Date: January 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP2260F3DR-S - 796800-TISP2260F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP2260F3DR-S
796800-TISP2260F3DR-S
TVS - TVS - Thyristors - TISP2260F3DR-S 796800-TISP2260F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796800-TISP2260F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 90pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 200V Part Status: Obsolete(EOL) Voltage - Breakover: 260V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2260F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7260F3DR-S; TISP7260F3D-S; Introduction Date: January 21, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796800-TISP2260F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 90pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 3
Voltage - Off State: 200V
Part Status: Obsolete(EOL)
Voltage - Breakover: 260V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP2260F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP7260F3DR; TISP7260F3DR-S; TISP7260F3D-S;
Introduction Date: January 21, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 796800-TISP2260F3DR-S
Product Name TVS - TVS - Thyristors - TISP2260F3DR-S
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B511SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2200N16H100 - T2200N16H100 - Infineon Technologies AG
Specs
Package Type BG-T10026K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details