Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979780-TISP2180F3SL
Current Rating: 5 A
Mounting: SMD (SMT)
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
TISP Thyristor Overvoltage Protectors . Product overview: TISP2180F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP2180F3SL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 979780-TISP2180F3SL | 300-TISP2180F3SL |
| Product Name | TVS - TVS - Thyristors - TISP2180F3SL | Triac |
| Package Type | SIP | SIP |