Bourns, Inc. TVS - TVS - Thyristors - TISP2180F3DR-S TISP2180F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796799-TISP2180F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 35pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 145V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2180F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): SVG170D; LCP1521S; LCDP1521SRL; LCDP1521RL; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796799-TISP2180F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 35pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 145V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2180F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): SVG170D; LCP1521S; LCDP1521SRL; LCDP1521RL; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP2180F3DR-S - 796799-TISP2180F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP2180F3DR-S
796799-TISP2180F3DR-S
TVS - TVS - Thyristors - TISP2180F3DR-S 796799-TISP2180F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796799-TISP2180F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 35pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 3 Voltage - Off State: 145V Part Status: Obsolete(EOL) Voltage - Breakover: 180V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 120A Current - Hold (Ih): 150mA Family Name: TISP2180F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): SVG170D; LCP1521S; LCDP1521SRL; LCDP1521RL; Introduction Date: January 21, 1998 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796799-TISP2180F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 35pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 3
Voltage - Off State: 145V
Part Status: Obsolete(EOL)
Voltage - Breakover: 180V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 120A
Current - Hold (Ih): 150mA
Family Name: TISP2180F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): SVG170D; LCP1521S; LCDP1521SRL; LCDP1521RL;
Introduction Date: January 21, 1998
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 796799-TISP2180F3DR-S
Product Name TVS - TVS - Thyristors - TISP2180F3DR-S
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 40TPS16PBF - 1128621-40TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
M50 Series High Surge Current Rectifiers - M5010014FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details