Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154840-TISP2150F3SL
Current Rating: 5 A
Number of Pins: 3
Hold Current: 150 mA
Categories: TVS - Thyristors
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Repetitive Reverse Voltage (Vrrm): 120 V
Max Operating Temperature: 70 °C
TISP Thyristor Overvoltage Protectors . Product overview: TISP2150F3SL-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP2150F3SL-S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1154840-TISP2150F3SL-S | 300-TISP2150F3SL-S |
| Product Name | TVS - TVS - Thyristors - TISP2150F3SL-S | Triac |
| Package Type | SIP | SIP |