PROTECTOR DUAL BIDIRECTIONAL Product overview: TISP2082F3DR-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP2082F3DR-S can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1107302-TISP2082F3DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 70pF
Number of Elements: 3
Voltage - Off State: 66V
Voltage - Breakover: 82V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Current(Ippm): 35A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-TISP2082F3DR-S | 1107302-TISP2082F3DR-S |
| Product Name | Dual Triac | TVS - TVS - Thyristors - TISP2082F3DR-S |
| Package Type | Reel - TR |