Bourns, Inc. TVS - TVS - Thyristors - TISP1120F3DR-S TISP1120F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 735203-TISP1120F3DR- S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 65pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 2 Voltage - Off State: 97V Voltage - Breakover: 123V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: TISP1120F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): P1101DF-1; P1101DF-1E; TISP1120F3D-S; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 735203-TISP1120F3DR- S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 65pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 2 Voltage - Off State: 97V Voltage - Breakover: 123V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: TISP1120F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): P1101DF-1; P1101DF-1E; TISP1120F3D-S; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP1120F3DR-S - 735203-TISP1120F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP1120F3DR-S
735203-TISP1120F3DR-S
TVS - TVS - Thyristors - TISP1120F3DR-S 735203-TISP1120F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 735203-TISP1120F3DR- S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 65pF Current - Peak Pulse (10/1000μs): 35A Number of Elements: 2 Voltage - Off State: 97V Voltage - Breakover: 123V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 70A Current - Hold (Ih): 150mA Family Name: TISP1120F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): P1101DF-1; P1101DF-1E; TISP1120F3D-S; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 735203-TISP1120F3DR-S
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 65pF
Current - Peak Pulse (10/1000μs): 35A
Number of Elements: 2
Voltage - Off State: 97V
Voltage - Breakover: 123V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 70A
Current - Hold (Ih): 150mA
Family Name: TISP1120F3
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): P1101DF-1; P1101DF-1E; TISP1120F3D-S;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 735203-TISP1120F3DR-S
Product Name TVS - TVS - Thyristors - TISP1120F3DR-S
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N16TOF VT - T2180N16TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11035-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details