Bourns, Inc. 66V 70A Triac TISP1082F3SL

Description
THYRISTOR 66V 70A RADIAL 3LEAD Product overview: TISP1082F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 66V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1082F3SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR 66V 70A RADIAL 3LEAD Product overview: TISP1082F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 66V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1082F3SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
66V 70A Triac
300-TISP1082F3SL
66V 70A Triac 300-TISP1082F3SL
THYRISTOR 66V 70A RADIAL 3LEAD Product overview: TISP1082F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 66V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1082F3SL can be used for catalog matching and distributor lookup.

THYRISTOR 66V 70A RADIAL 3LEAD Product overview: TISP1082F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 66V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1082F3SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - TISP1082F3SL - 934701-TISP1082F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP1082F3SL
934701-TISP1082F3SL
TVS - TVS - Thyristors - TISP1082F3SL 934701-TISP1082F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 934701-TISP1082F3SL Features: 66V Off-State 70 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP1082 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 934701-TISP1082F3SL
Features: 66V Off-State 70 A Ipp TVS Thyristor Radial - 3 Leads
Package: Tube
Package: Radial - 3 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: TISP1082
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-TISP1082F3SL 934701-TISP1082F3SL
Product Name 66V 70A Triac TVS - TVS - Thyristors - TISP1082F3SL
Package Type Tube Radial - 3 Leads
Unlock Full Specs
to access all available technical data