Bourns, Inc. Bipolar Transistors - BJT TIPP31A-S

Description
Bipolar Transistors - BJT 60V 2A NPN
Description
Bipolar Transistors - BJT 60V 2A NPN
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon power transistor with a 60 V collector-emitter voltage, 2 A continuous collector current, and 4 A peak collector current. It handles 20 W pulsed power dissipation and has a maximum continuous device dissipation of 0.8 W at 25°C case temperature. The base-emitter voltage is 5 V, and the collector-emitter saturation voltage is 1 V at a collector current of 2 A and base current of 375 mA. Operating junction and storage temperatures range from -55°C to +150°C. Packaged in an LP package.

Datasheet Summary
Powered by GS/AI

NPN silicon power transistor with a 60 V collector-emitter voltage, 2 A continuous collector current, and 4 A peak collector current. It handles 20 W pulsed power dissipation and has a maximum continuous device dissipation of 0.8 W at 25°C case temperature. The base-emitter voltage is 5 V, and the collector-emitter saturation voltage is 1 V at a collector current of 2 A and base current of 375 mA. Operating junction and storage temperatures range from -55°C to +150°C. Packaged in an LP package.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIPP31A-S
Bipolar Transistors - BJT TIPP31A-S
Bipolar Transistors - BJT 60V 2A NPN

Bipolar Transistors - BJT 60V 2A NPN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number TIPP31A-S
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data