Bourns, Inc. Single Bipolar Transistors TIPL765A-S

Description
Bipolar (BJT) Transistor NPN - Darlington 450V 10A 125W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 450V 10A 125W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIPL765A-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIPL765A-S-ND
Single Bipolar Transistors TIPL765A-S-ND
Bipolar (BJT) Transistor NPN - Darlington 450V 10A 125W Through Hole SOT-93

Bipolar (BJT) Transistor NPN - Darlington 450V 10A 125W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIPL765A-S - 796797-TIPL765A-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIPL765A-S
796797-TIPL765A-S
TRANSISTORS - Transistors (BJT) - Single - TIPL765A-S 796797-TIPL765A-S
Manufacturer: Bourns Inc. Win Source Part Number: 796797-TIPL765A-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 125W Transistor Type: NPN - Darlington Part Status: Obsolete(EOL) Family Name: TIPL765A Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 450V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A Current - Collector Cutoff (Maximum): 50μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 500mA, 5V Alternative Parts (Cross-Reference): KSC5024RTU; 2SC4557-T; 2SC4058-4100; 2SC4058-4112; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796797-TIPL765A-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 125W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: TIPL765A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 2A, 10A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 500mA, 5V
Alternative Parts (Cross-Reference): KSC5024RTU; 2SC4557-T; 2SC4058-4100; 2SC4058-4112;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIPL765A-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIPL765A-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIPL765A-S
TRANS NPN DARL 450V 10A SOT93

TRANS NPN DARL 450V 10A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIPL765A-S-ND 796797-TIPL765A-S TIPL765A-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIPL765A-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-218-3 SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.0500 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data