Bipolar (BJT) Transistor NPN 400V 6A 6MHz 120W Through Hole SOT-93
TRANS NPN 400V 6A SOT93
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIPL762-S-ND | TIPL762-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |