Bipolar (BJT) Transistor NPN 100V 6A 2W Through Hole TO-220
TRANS NPN 100V 6A TO220 Product overview: TIP41C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41C-S can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 936507-TIP41C-S
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 6 A - 2 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIP41
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
TRANS NPN 100V 6A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP41C-S-ND | 276-TIP41C-S | 936507-TIP41C-S | TIP41C-S |
| Product Name | Single Bipolar Transistors | 100V 6A TO220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP41C-S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3; TO-220 | |
| Packing Method | Tube | Tube; Tube |