Bipolar (BJT) Transistor PNP 40V 25A 3.5W Through Hole SOT-93
TRANS PNP 40V 25A SOT93
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIP36-S-ND | TIP36-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |