The TIP33B is an NPN silicon power transistor designed for high-current switching and amplification applications. It comes in a TO-218-3 package with a mounting base in electrical contact with the collector terminal. The device has a continuous collector current rating of 10 A and a peak collector current of 15 A. The collector-emitter breakdown voltage is 80 V, and the collector-base voltage is 120 V. It dissipates up to 80 W at 25°C case temperature and 3.5 W at 25°C free air temperature, with a junction-to-case thermal resistance of 1.56 °C/W. The operating and storage junction temperature range is -65°C to +150°C. The transistor meets the AEC-Q200 automotive qualification standard and is RoHS compliant.
Manufacturer: Bourns Inc.
Win Source Part Number: 796792-TIP33B-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: TIP33B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 2.5A, 10A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3A, 4V
Alternative Parts (Cross-Reference): 2SD1187-O ; 2SD1187-Y; TIP33B; TIP33B Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 796792-TIP33B-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP33B-S |
| Polarity | NPN |
| Package Type | SOT3 |
| Packing Method | Tube; Tube |
| IC(max) | 0.7000 milliamps |