Bourns, Inc. Single Bipolar Transistors TIP33A-S

Description
Bipolar (BJT) Transistor NPN 60V 10A 3.5W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 10A 3.5W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP33A-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP33A-S-ND
Single Bipolar Transistors TIP33A-S-ND
Bipolar (BJT) Transistor NPN 60V 10A 3.5W Through Hole SOT-93

Bipolar (BJT) Transistor NPN 60V 10A 3.5W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP33A-S - 796791-TIP33A-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP33A-S
796791-TIP33A-S
TRANSISTORS - Transistors (BJT) - Single - TIP33A-S 796791-TIP33A-S
Manufacturer: Bourns Inc. Win Source Part Number: 796791-TIP33A-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 3.5W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: TIP33A Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 2.5A, 10A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3A, 4V Alternative Parts (Cross-Reference): TIP33A; TIP33A Lead Free; ; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 796791-TIP33A-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3.5W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: TIP33A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 2.5A, 10A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3A, 4V
Alternative Parts (Cross-Reference): TIP33A; TIP33A Lead Free; ;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP33A-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP33A-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP33A-S
TRANS NPN 60V 10A SOT93

TRANS NPN 60V 10A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIP33A-S-ND 796791-TIP33A-S TIP33A-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP33A-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-218-3 SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.7000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015
View Details
5 suppliers
Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details