Bourns, Inc. TRANSISTORS - RF Transistors (BJT) - TIP32C-S TIP32C-S

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099334-TIP32C-S Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 40 W Collector Base Voltage (VCBO): 140 V Collector Emitter Voltage (VCEO): 100 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099334-TIP32C-S Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 40 W Collector Base Voltage (VCBO): 140 V Collector Emitter Voltage (VCEO): 100 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - TIP32C-S - 1099334-TIP32C-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - TIP32C-S
1099334-TIP32C-S
TRANSISTORS - RF Transistors (BJT) - TIP32C-S 1099334-TIP32C-S
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099334-TIP32C-S Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Power Dissipation: 40 W Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 40 W Collector Base Voltage (VCBO): 140 V Collector Emitter Voltage (VCEO): 100 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 3 A

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099334-TIP32C-S
Mounting: SMD (SMT)
Polarity: PNP
Number of Elements: 1
Power Dissipation: 40 W
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 40 W
Collector Base Voltage (VCBO): 140 V
Collector Emitter Voltage (VCEO): 100 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 3 A

Buy Now
Singapore, Singapore
Bipolar Transistor
283-TIP32C-S
Bipolar Transistor 283-TIP32C-S
Product overview: TIP32C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-TIP32C-S can be used for catalog matching and distributor lookup.

Product overview: TIP32C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-TIP32C-S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1099334-TIP32C-S 283-TIP32C-S
Product Name TRANSISTORS - RF Transistors (BJT) - TIP32C-S Bipolar Transistor
Polarity PNP; PNP PNP
Package Type TO-220; SOT3; TO-220
IC(max) 3000 milliamps
Unlock Full Specs
to access all available technical data