BOURNS, INC.
TIP31F-S -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Bourns, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP31F-S
Description
TRANS NPN 160V 3A TO220
-
Shenzhen Shengyu Electronics Technology Limited
Description
TRANS NPN 160V 3A TO220
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP31F-S
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
TIP31F-S |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Packing Method
|
Tube; Tube
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
PNP
Package Type
Sot-89
Number of units in IC
1
View Details
Package Type
SOT23; SOT23 SOT23
IC(max)
500 milliamps
VCEO
45 volts
View Details
8 suppliers
Polarity
NPN
Package Type
SC-101, SOT-883
View Details
6 suppliers