Win Source Part Number: 1099332-TIP31C-S
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 15,000
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Bourns Inc.
Base Product Number: TIP31
Product Status: Obsolete
TRANS NPN 100V 3A TO220 Product overview: TIP31C-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP31C-S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 3A 40W Through Hole TO-220
TRANS NPN 100V 3A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1099332-TIP31C-S | 276-TIP31C-S | TIP31C-S-ND | TIP31C-S |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 100V 3A TO220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 | |
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| Power Gain | 10 dB |