Bourns, Inc. Single Bipolar Transistors TIP152-S

Description
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP152-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP152-S-ND
Single Bipolar Transistors TIP152-S-ND
Bipolar (BJT) Transistor NPN - Darlington 400V 7A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 400V 7A 2W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
400V 7A TO220 Bipolar Transistor
276-TIP152-S
400V 7A TO220 Bipolar Transistor 276-TIP152-S
TRANS NPN DARL 400V 7A TO220 Product overview: TIP152-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP152-S can be used for catalog matching and distributor lookup.

TRANS NPN DARL 400V 7A TO220 Product overview: TIP152-S from Bourns, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP152-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP152-S - 1107268-TIP152-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP152-S
1107268-TIP152-S
TRANSISTORS - Transistors (BJT) - Single - TIP152-S 1107268-TIP152-S
Manufacturer: Bourns Inc. Win Source Part Number: 1107268-TIP152-S Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 2V @ 250mA, 5A Collector Cut-off Current(Max): 250μA Typical Gain (hFE) (Min): 15 @ 7A, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1107268-TIP152-S
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 2V @ 250mA, 5A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 15 @ 7A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - TIP152-S - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP152-S
Single Bipolar Transistors TIP152-S
TRANS NPN DARL 400V 7A TO220

TRANS NPN DARL 400V 7A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP152-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP152-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP152-S
TRANS NPN DARL 400V 7A TO220

TRANS NPN DARL 400V 7A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIP152-S-ND 276-TIP152-S 1107268-TIP152-S TIP152-S TIP152-S
Product Name Single Bipolar Transistors 400V 7A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP152-S Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Darlington NPN - Darlington; NPN
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 TO-220; TO-220-3
Packing Method Tube Tube; Tube
VCEO 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data