Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134988-TIP130-S
Polarity: NPN
Number of Elements: 1
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 8 A
Collector Emitter Saturation Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134988-TIP130-S |
| Product Name | Custom Parts - Custom Parts (S - T) - TIP130-S |