Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099328-TIP112-S
Mounting: SMD (SMT)
Polarity: NPN
Number of Elements: 1
Categories: OEM Parts(T-Z)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 100 V
Emitter Base Voltage (VEBO): 5 V
Collector Emitter Saturation Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099328-TIP112-S |
| Product Name | OEM Parts - OEM Parts (T - Z) - TIP112-S |