Bourns, Inc. OEM Parts - OEM Parts (T - Z) - TIP106-S TIP106-S

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099326-TIP106-S Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Categories: OEM Parts(T-Z) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V Collector Emitter Saturation Voltage: 2 V
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099326-TIP106-S Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Categories: OEM Parts(T-Z) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V Collector Emitter Saturation Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TIP106-S - 1099326-TIP106-S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TIP106-S
1099326-TIP106-S
OEM Parts - OEM Parts (T - Z) - TIP106-S 1099326-TIP106-S
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099326-TIP106-S Mounting: SMD (SMT) Polarity: PNP Number of Elements: 1 Categories: OEM Parts(T-Z) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Collector Base Voltage (VCBO): 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V Collector Emitter Saturation Voltage: 2 V

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099326-TIP106-S
Mounting: SMD (SMT)
Polarity: PNP
Number of Elements: 1
Categories: OEM Parts(T-Z)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
Collector Emitter Saturation Voltage: 2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1099326-TIP106-S
Product Name OEM Parts - OEM Parts (T - Z) - TIP106-S
Unlock Full Specs
to access all available technical data