Manufacturer: Bourns Inc.
Win Source Part Number: 899597-TIC263S-S
Operating Temperature Range: -40°C ~ 110°C (TC)
Features: TRIAC Standard 700 V 25 A Through Hole SOT-93
Package: Tube
Package: TO-218-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIC263
Categories: Discrete Semiconductor Products
Case / Package: SOT-93
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TRIAC 700V 25A SOT93 Product overview: TIC263S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC263S-S can be used for catalog matching and distributor lookup.
TRIAC Standard 700V 25A Through Hole SOT-93
TRIAC 700V 25A SOT93
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 899597-TIC263S-S | 300-TIC263S-S | TIC263S-S-ND | TIC263S-S |
| Product Name | Triacs - TIC263S-S | 700V 25A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-93 | Tube | TO-218-3 | TO-218-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 700 volts | 700 volts |