Bourns, Inc. 700V 1A TO220 Triac TIC236S-S

Description
TRIAC 700V 1A TO220 Product overview: TIC236S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC236S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 700V 1A TO220 Product overview: TIC236S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC236S-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 1A TO220 Triac
300-TIC236S-S
700V 1A TO220 Triac 300-TIC236S-S
TRIAC 700V 1A TO220 Product overview: TIC236S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC236S-S can be used for catalog matching and distributor lookup.

TRIAC 700V 1A TO220 Product overview: TIC236S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC236S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - TIC236S-S - 899596-TIC236S-S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TIC236S-S
899596-TIC236S-S
Triacs - TIC236S-S 899596-TIC236S-S
Manufacturer: Bourns Inc. Win Source Part Number: 899596-TIC236S-S Operating Temperature Range: -40°C ~ 110°C (TC) Features: TRIAC Standard 700 V 12 A Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: TIC236 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899596-TIC236S-S
Operating Temperature Range: -40°C ~ 110°C (TC)
Features: TRIAC Standard 700 V 12 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIC236
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIACs - TIC236S-S-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 700V 12A Through Hole TO-220

TRIAC Standard 700V 12A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - TIC236S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TIC236S-S
Discrete Semiconductor Products - Thyristors - TRIACs TIC236S-S
TRIAC 700V 1A TO220

TRIAC 700V 1A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-TIC236S-S 899596-TIC236S-S TIC236S-S-ND TIC236S-S
Product Name 700V 1A TO220 Triac Triacs - TIC236S-S TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220 TO-220; TO-220-3 TO-220-3
VDRM 700 volts 700 volts
ITSM 12 amps
Unlock Full Specs
to access all available technical data