TRIAC Standard 800V 12A Through Hole TO-220
Manufacturer: Bourns Inc.
Win Source Part Number: 796773-TIC236N-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TC)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 50Hz
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: TIC236N
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 40mA
Alternative Parts (Cross-Reference): TOPT12-800C0/DG; TOPT12-800C0/DGQ ; BTB10-800BW; BTB08-800CW;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRIAC 800V 12A TO220 Product overview: TIC236N-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC236N-S can be used for catalog matching and distributor lookup.
TRIAC 800V 12A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | TIC236N-S-ND | 796773-TIC236N-S | 300-TIC236N-S | TIC236N-S |
| Product Name | TRIACs | Triacs - TIC236N-S | 800V 12A TO220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | Tube | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 12 amps | 12 amps |