Bourns, Inc. 700V 70A TO-220 Triac TIC226S-S

Description
Thyristor Triac 700V 70A 3PIN TO-220 Product overview: TIC226S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 70A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 70A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC226S-S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor Triac 700V 70A 3PIN TO-220 Product overview: TIC226S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 70A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 70A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC226S-S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 70A TO-220 Triac
300-TIC226S-S
700V 70A TO-220 Triac 300-TIC226S-S
Thyristor Triac 700V 70A 3PIN TO-220 Product overview: TIC226S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 70A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 70A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC226S-S can be used for catalog matching and distributor lookup.

Thyristor Triac 700V 70A 3PIN TO-220 Product overview: TIC226S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 70A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 70A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC226S-S can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - TIC226S-S - 1099300-TIC226S-S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TIC226S-S
1099300-TIC226S-S
Triacs - TIC226S-S 1099300-TIC226S-S
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099300-TIC226S-S Mounting: SMD (SMT) Hold Current: 30 mA Categories: Triacs Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 700 V

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099300-TIC226S-S
Mounting: SMD (SMT)
Hold Current: 30 mA
Categories: Triacs
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 700 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-TIC226S-S 1099300-TIC226S-S
Product Name 700V 70A TO-220 Triac Triacs - TIC226S-S
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data