Bourns, Inc. 600V 8A TO220 Triac TIC225M-S

Description
TRIAC SENS GATE 600V 8A TO220 Product overview: TIC225M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC225M-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 8A TO220 Product overview: TIC225M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC225M-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A TO220 Triac
300-TIC225M-S
600V 8A TO220 Triac 300-TIC225M-S
TRIAC SENS GATE 600V 8A TO220 Product overview: TIC225M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC225M-S can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 8A TO220 Product overview: TIC225M-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC225M-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - TIC225M-S-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220

Buy Now Datasheet
Triacs - TIC225M-S - 796769-TIC225M-S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TIC225M-S
796769-TIC225M-S
Triacs - TIC225M-S 796769-TIC225M-S
Manufacturer: Bourns Inc. Win Source Part Number: 796769-TIC225M-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TC) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 70A @ 50Hz Triac Type: Logic - Sensitive Gate Part Status: Obsolete(EOL) Family Name: TIC225M Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BTB06-600A; BT137-600E/DG; BT137-600F; BT137-600E/L01; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796769-TIC225M-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TC)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A @ 50Hz
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: TIC225M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): BTB06-600A; BT137-600E/DG; BT137-600F; BT137-600E/L01;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - TIC225M-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TIC225M-S
Discrete Semiconductor Products - Thyristors - TRIACs TIC225M-S
TRIAC SENS GATE 600V 8A TO220

TRIAC SENS GATE 600V 8A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-TIC225M-S TIC225M-S-ND 796769-TIC225M-S TIC225M-S
Product Name 600V 8A TO220 Triac TRIACs Triacs - TIC225M-S Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220; TO-220-3 TO-220-3 TO-220-3
VDRM 600 volts 600 volts 600 volts
ITSM 8 amps 8 amps
Unlock Full Specs
to access all available technical data