Bourns, Inc. TRIACs TIC216S-S

Description
TRIAC Logic - Sensitive Gate 700V 6A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 700V 6A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - TIC216S-S-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 700V 6A Through Hole TO-220

TRIAC Logic - Sensitive Gate 700V 6A Through Hole TO-220

Buy Now Datasheet
Triacs - TIC216S-S - 899592-TIC216S-S - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TIC216S-S
899592-TIC216S-S
Triacs - TIC216S-S 899592-TIC216S-S
Manufacturer: Bourns Inc. Win Source Part Number: 899592-TIC216S-S Operating Temperature Range: -40°C ~ 110°C (TC) Features: TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: TIC216 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899592-TIC216S-S
Operating Temperature Range: -40°C ~ 110°C (TC)
Features: TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIC216
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Singapore, Singapore
700V 6A TO220 Triac
300-TIC216S-S
700V 6A TO220 Triac 300-TIC216S-S
TRIAC SENS GATE 700V 6A TO220 Product overview: TIC216S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC216S-S can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 700V 6A TO220 Product overview: TIC216S-S from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TIC216S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - TIC216S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TIC216S-S
Discrete Semiconductor Products - Thyristors - TRIACs TIC216S-S
TRIAC SENS GATE 700V 6A TO220

TRIAC SENS GATE 700V 6A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number TIC216S-S-ND 899592-TIC216S-S 300-TIC216S-S TIC216S-S
Product Name TRIACs Triacs - TIC216S-S 700V 6A TO220 Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220 Tube TO-220-3
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
Standards and Certifications RoHS
VDRM 700 volts 700 volts
Unlock Full Specs
to access all available technical data